multicomp PRO Patch Cable, Rj45, Cat5E, 10M, Grey; Lan Category Multicomp Pro MP009276

Description
PATCH CABLE, RJ45, CAT5E, 10M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Grey; Product Range:
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 10M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Grey; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 10M, Grey; Lan Category Multicomp Pro - 64T3793 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 10M, Grey; Lan Category Multicomp Pro
64T3793
Patch Cable, Rj45, Cat5E, 10M, Grey; Lan Category Multicomp Pro 64T3793
PATCH CABLE, RJ45, CAT5E, 10M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Grey; Product Range:

PATCH CABLE, RJ45, CAT5E, 10M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T3793
Product Name Patch Cable, Rj45, Cat5E, 10M, Grey; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6093A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Connecting cable - KMP6-09P-8-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers