multicomp PRO Patch Cable, Rj45, Cat5E, 0.5M, Grey; Lan Category Multicomp Pro MP009275

Description
PATCH CABLE, RJ45, CAT5E, 0.5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 0.5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 0.5M, Grey; Lan Category Multicomp Pro - 64T3790 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 0.5M, Grey; Lan Category Multicomp Pro
64T3790
Patch Cable, Rj45, Cat5E, 0.5M, Grey; Lan Category Multicomp Pro 64T3790
PATCH CABLE, RJ45, CAT5E, 0.5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 0.5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T3790
Product Name Patch Cable, Rj45, Cat5E, 0.5M, Grey; Lan Category Multicomp Pro
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
ix Industrial IO Cable Assembly - NDHN4B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details