multicomp PRO Patch Cable, Rj45, Cat5E, 1M, Blue; Lan Category Multicomp Pro MP009273

Description
PATCH CABLE, RJ45, CAT5E, 1M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 1M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 1M, Blue; Lan Category Multicomp Pro - 64T3794 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 1M, Blue; Lan Category Multicomp Pro
64T3794
Patch Cable, Rj45, Cat5E, 1M, Blue; Lan Category Multicomp Pro 64T3794
PATCH CABLE, RJ45, CAT5E, 1M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 1M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T3794
Product Name Patch Cable, Rj45, Cat5E, 1M, Blue; Lan Category Multicomp Pro
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details