multicomp PRO Patch Cable, Rj45, Cat5E, 2M, Grey; Lan Category Multicomp Pro MP009271

Description
PATCH CABLE, RJ45, CAT5E, 2M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 2M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 2M, Grey; Lan Category Multicomp Pro - 64T3787 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 2M, Grey; Lan Category Multicomp Pro
64T3787
Patch Cable, Rj45, Cat5E, 2M, Grey; Lan Category Multicomp Pro 64T3787
PATCH CABLE, RJ45, CAT5E, 2M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 2M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T3787
Product Name Patch Cable, Rj45, Cat5E, 2M, Grey; Lan Category Multicomp Pro
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details