multicomp PRO Patch Cable, Rj45, Cat5E, 2M, Blue; Lan Category Multicomp Pro MP009270

Description
PATCH CABLE, RJ45, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 2M, Blue; Lan Category Multicomp Pro - 79T4818 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 2M, Blue; Lan Category Multicomp Pro
79T4818
Patch Cable, Rj45, Cat5E, 2M, Blue; Lan Category Multicomp Pro 79T4818
PATCH CABLE, RJ45, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79T4818
Product Name Patch Cable, Rj45, Cat5E, 2M, Blue; Lan Category Multicomp Pro
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details