multicomp PRO Fan Splitter Cable, 3Pin Socket-Plug, 5; Connector Type A Multicomp Pro MP009267

Description
FAN SPLITTER CABLE, 3PIN SOCKET-PLUG, 5"; Connector Type A:Fan Connector 3-pin Socket; Connector Type B:Fan Connector 3-pin Plug x 2; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN SPLITTER CABLE, 3PIN SOCKET-PLUG, 5"; Connector Type A:Fan Connector 3-pin Socket; Connector Type B:Fan Connector 3-pin Plug x 2; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Splitter Cable, 3Pin Socket-Plug, 5; Connector Type A Multicomp Pro - 64T3795 - Newark, An Avnet Company
Chicago, IL, United States
Fan Splitter Cable, 3Pin Socket-Plug, 5; Connector Type A Multicomp Pro
64T3795
Fan Splitter Cable, 3Pin Socket-Plug, 5; Connector Type A Multicomp Pro 64T3795
FAN SPLITTER CABLE, 3PIN SOCKET-PLUG, 5"; Connector Type A:Fan Connector 3-pin Socket; Connector Type B:Fan Connector 3-pin Plug x 2; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

FAN SPLITTER CABLE, 3PIN SOCKET-PLUG, 5"; Connector Type A:Fan Connector 3-pin Socket; Connector Type B:Fan Connector 3-pin Plug x 2; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T3795
Product Name Fan Splitter Cable, 3Pin Socket-Plug, 5; Connector Type A Multicomp Pro
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details