multicomp PRO Cable, Dp Plug-Vga Socket, White, 200Mm; Connector To Connector Multicomp Pro MP009266

Description
CABLE, DP PLUG-VGA SOCKET, WHITE, 200MM; Connector to Connector:DisplayPor t Plug to VGA Socket; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Description
CABLE, DP PLUG-VGA SOCKET, WHITE, 200MM; Connector to Connector:DisplayPor t Plug to VGA Socket; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Vga Socket, White, 200Mm; Connector To Connector Multicomp Pro - 69AC3150 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Vga Socket, White, 200Mm; Connector To Connector Multicomp Pro
69AC3150
Cable, Dp Plug-Vga Socket, White, 200Mm; Connector To Connector Multicomp Pro 69AC3150
CABLE, DP PLUG-VGA SOCKET, WHITE, 200MM; Connector to Connector:DisplayPor t Plug to VGA Socket; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

CABLE, DP PLUG-VGA SOCKET, WHITE, 200MM; Connector to Connector:DisplayPort Plug to VGA Socket; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC3150
Product Name Cable, Dp Plug-Vga Socket, White, 200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2400/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers