multicomp PRO Cable, Dp Plug-Vga Rcpt, Black, 1M; Connector To Connector Multicomp Pro MP009265

Description
CABLE, DP PLUG-VGA RCPT, BLACK, 1M; Connector to Connector:DisplayPor t Plug to VGA Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
Description
CABLE, DP PLUG-VGA RCPT, BLACK, 1M; Connector to Connector:DisplayPor t Plug to VGA Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Vga Rcpt, Black, 1M; Connector To Connector Multicomp Pro - 69AC3148 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Vga Rcpt, Black, 1M; Connector To Connector Multicomp Pro
69AC3148
Cable, Dp Plug-Vga Rcpt, Black, 1M; Connector To Connector Multicomp Pro 69AC3148
CABLE, DP PLUG-VGA RCPT, BLACK, 1M; Connector to Connector:DisplayPor t Plug to VGA Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

CABLE, DP PLUG-VGA RCPT, BLACK, 1M; Connector to Connector:DisplayPort Plug to VGA Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC3148
Product Name Cable, Dp Plug-Vga Rcpt, Black, 1M; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details