multicomp PRO Cable, Dp Plug-Dvi Socket, Black, 1M; Connector To Connector Multicomp Pro MP009264

Description
CABLE, DP PLUG-DVI SOCKET, BLACK, 1M; Connector to Connector:DisplayPor t Plug to DVI Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DP PLUG-DVI SOCKET, BLACK, 1M; Connector to Connector:DisplayPor t Plug to DVI Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Dvi Socket, Black, 1M; Connector To Connector Multicomp Pro - 69AC3143 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Dvi Socket, Black, 1M; Connector To Connector Multicomp Pro
69AC3143
Cable, Dp Plug-Dvi Socket, Black, 1M; Connector To Connector Multicomp Pro 69AC3143
CABLE, DP PLUG-DVI SOCKET, BLACK, 1M; Connector to Connector:DisplayPor t Plug to DVI Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

CABLE, DP PLUG-DVI SOCKET, BLACK, 1M; Connector to Connector:DisplayPort Plug to DVI Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC3143
Product Name Cable, Dp Plug-Dvi Socket, Black, 1M; Connector To Connector Multicomp Pro
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/326-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers