multicomp PRO Cable Assy, F Typ Plug-Plug, 100Ft, Rg6U; Connector To Connector Multicomp Pro MP009243

Description
CABLE ASSY, F TYP PLUG-PLUG, 100FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:
Description
CABLE ASSY, F TYP PLUG-PLUG, 100FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, F Typ Plug-Plug, 100Ft, Rg6U; Connector To Connector Multicomp Pro - 29AK2477 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, F Typ Plug-Plug, 100Ft, Rg6U; Connector To Connector Multicomp Pro
29AK2477
Cable Assy, F Typ Plug-Plug, 100Ft, Rg6U; Connector To Connector Multicomp Pro 29AK2477
CABLE ASSY, F TYP PLUG-PLUG, 100FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:

CABLE ASSY, F TYP PLUG-PLUG, 100FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AK2477
Product Name Cable Assy, F Typ Plug-Plug, 100Ft, Rg6U; Connector To Connector Multicomp Pro
Cable Type RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details