multicomp PRO Cable Assy, F Type Plug-Plug, 75Ft, Rg6U; Connector To Connector Multicomp Pro MP009242

Description
CABLE ASSY, F TYPE PLUG-PLUG, 75FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:75ft; Cable Length - Metric:22.9m; Jacket Color:Black; Product Range:
Description
CABLE ASSY, F TYPE PLUG-PLUG, 75FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:75ft; Cable Length - Metric:22.9m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, F Type Plug-Plug, 75Ft, Rg6U; Connector To Connector Multicomp Pro - 29AK2476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, F Type Plug-Plug, 75Ft, Rg6U; Connector To Connector Multicomp Pro
29AK2476
Cable Assy, F Type Plug-Plug, 75Ft, Rg6U; Connector To Connector Multicomp Pro 29AK2476
CABLE ASSY, F TYPE PLUG-PLUG, 75FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:75ft; Cable Length - Metric:22.9m; Jacket Color:Black; Product Range:

CABLE ASSY, F TYPE PLUG-PLUG, 75FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:75ft; Cable Length - Metric:22.9m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AK2476
Product Name Cable Assy, F Type Plug-Plug, 75Ft, Rg6U; Connector To Connector Multicomp Pro
Cable Type RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1684980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details