multicomp PRO Cable Assy, F Type Plug-Plug, 12Ft, Rg6U; Connector To Connector Multicomp Pro MP009239

Description
CABLE ASSY, F TYPE PLUG-PLUG, 12FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:
Description
CABLE ASSY, F TYPE PLUG-PLUG, 12FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, F Type Plug-Plug, 12Ft, Rg6U; Connector To Connector Multicomp Pro - 29AK2473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, F Type Plug-Plug, 12Ft, Rg6U; Connector To Connector Multicomp Pro
29AK2473
Cable Assy, F Type Plug-Plug, 12Ft, Rg6U; Connector To Connector Multicomp Pro 29AK2473
CABLE ASSY, F TYPE PLUG-PLUG, 12FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:

CABLE ASSY, F TYPE PLUG-PLUG, 12FT, RG6U; Connector to Connector:F-Type Plug to F-Type Plug; Coaxial Cable Type:RG6U; Impedance:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AK2473
Product Name Cable Assy, F Type Plug-Plug, 12Ft, Rg6U; Connector To Connector Multicomp Pro
Cable Type RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details