multicomp PRO Tape, Pvc, 0.75In X 66Ft, Blue; Adhesive Type Multicomp Pro MP009234

Description
TAPE, PVC, 0.75IN X 66FT, BLUE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m
Description
TAPE, PVC, 0.75IN X 66FT, BLUE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 0.75In X 66Ft, Blue; Adhesive Type Multicomp Pro - 32AK5439 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 0.75In X 66Ft, Blue; Adhesive Type Multicomp Pro
32AK5439
Tape, Pvc, 0.75In X 66Ft, Blue; Adhesive Type Multicomp Pro 32AK5439
TAPE, PVC, 0.75IN X 66FT, BLUE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

TAPE, PVC, 0.75IN X 66FT, BLUE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 32AK5439
Product Name Tape, Pvc, 0.75In X 66Ft, Blue; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Premium Dead-Soft Foil with Butyl Adhesive - 360-45 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0450 inches (1.14 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Lead Foil Discs - LF01000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details