multicomp PRO Tape, Pvc, 0.75In X 66Ft, Red; Adhesive Type Multicomp Pro MP009233

Description
TAPE, PVC, 0.75IN X 66FT, RED; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m
Description
TAPE, PVC, 0.75IN X 66FT, RED; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 0.75In X 66Ft, Red; Adhesive Type Multicomp Pro - 32AK5438 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 0.75In X 66Ft, Red; Adhesive Type Multicomp Pro
32AK5438
Tape, Pvc, 0.75In X 66Ft, Red; Adhesive Type Multicomp Pro 32AK5438
TAPE, PVC, 0.75IN X 66FT, RED; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

TAPE, PVC, 0.75IN X 66FT, RED; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 32AK5438
Product Name Tape, Pvc, 0.75In X 66Ft, Red; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Aluminum Foil Duct Tape - 331 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0025 inches (0.0635 mm)
View Details
Aluminum Foil Discs - AF01437 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details