multicomp PRO Tape, Pvc, 0.75In X 66Ft, White; Adhesive Type Multicomp Pro MP009230

Description
TAPE, PVC, 0.75IN X 66FT, WHITE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m
Description
TAPE, PVC, 0.75IN X 66FT, WHITE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 0.75In X 66Ft, White; Adhesive Type Multicomp Pro - 32AK5435 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 0.75In X 66Ft, White; Adhesive Type Multicomp Pro
32AK5435
Tape, Pvc, 0.75In X 66Ft, White; Adhesive Type Multicomp Pro 32AK5435
TAPE, PVC, 0.75IN X 66FT, WHITE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

TAPE, PVC, 0.75IN X 66FT, WHITE; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 32AK5435
Product Name Tape, Pvc, 0.75In X 66Ft, White; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

PolyimidePrinted Circuit Board Masking - 303-5 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP02500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details