multicomp PRO Cable Assy, 20P Idc Rcpt-Rcpt, 300Mm Rohs Compliant Multicomp Pro MP009215

Description
CABLE ASSY, 20P IDC RCPT-RCPT, 300MM ROHS COMPLIANT: YES
Description
CABLE ASSY, 20P IDC RCPT-RCPT, 300MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, 20P IDC Receptacle to Receptacle, measures 300mm in length and is compliant with RoHS standards. It features a current rating of 1.0A AC/DC and a voltage rating of 30V AC/DC. The assembly has a maximum contact resistance of 20mΩ and an insulation resistance of at least 1,000MΩ. It can withstand a voltage of 500V AC for one minute and operates within a temperature range of -40°C to +105°C. The insulator material is PBT with a UL94V-0 rating, while the contacts are made of copper alloy with selective gold plating. This product is suitable for applications requiring reliable electrical connections in various environments.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, 20P IDC Receptacle to Receptacle, measures 300mm in length and is compliant with RoHS standards. It features a current rating of 1.0A AC/DC and a voltage rating of 30V AC/DC. The assembly has a maximum contact resistance of 20mΩ and an insulation resistance of at least 1,000MΩ. It can withstand a voltage of 500V AC for one minute and operates within a temperature range of -40°C to +105°C. The insulator material is PBT with a UL94V-0 rating, while the contacts are made of copper alloy with selective gold plating. This product is suitable for applications requiring reliable electrical connections in various environments.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 20P Idc Rcpt-Rcpt, 300Mm Rohs Compliant Multicomp Pro - 30AK6557 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20P Idc Rcpt-Rcpt, 300Mm Rohs Compliant Multicomp Pro
30AK6557
Cable Assy, 20P Idc Rcpt-Rcpt, 300Mm Rohs Compliant Multicomp Pro 30AK6557
CABLE ASSY, 20P IDC RCPT-RCPT, 300MM ROHS COMPLIANT: YES

CABLE ASSY, 20P IDC RCPT-RCPT, 300MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AK6557
Product Name Cable Assy, 20P Idc Rcpt-Rcpt, 300Mm Rohs Compliant Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details