The Cable Assembly, 16P IDC Receptacle to Receptacle, measures 250mm in length and is compliant with RoHS standards. It features a current rating of 1.0A AC/DC and a voltage rating of 30V AC/DC. The assembly has a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ. It can withstand a voltage of 500V AC for one minute and operates within a temperature range of -40°C to +105°C. The insulator material is PBT with a UL94V-0 rating, while the contacts are made of copper alloy with selective gold plating. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
CABLE ASSY, 16P IDC RCPT-RCPT, 250MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK6550 |
| Product Name | Cable Assy, 16P Idc Rcpt-Rcpt, 250Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |