The Cable Assembly, 14P IDC Receptacle to Receptacle, 50mm is designed for reliable electrical connections in various applications. It features a current rating of 1.0A AC/DC and a voltage rating of 30V AC/DC. The assembly has a maximum contact resistance of 20mΩ and an insulation resistance of at least 1,000MΩ. It can withstand a voltage of 500V AC for one minute, ensuring safety and performance under load. Constructed with a PBT insulator material rated UL94V-0, the assembly operates effectively within a temperature range of -40°C to +105°C. The contacts are made from copper alloy and are selectively gold plated, enhancing conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious projects.
CABLE ASSY, 14P IDC RCPT-RCPT, 50MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK6540 |
| Product Name | Cable Assy, 14P Idc Rcpt-Rcpt, 50Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |