The Cable Assembly, 10P IDC Receptacle to Receptacle, 100mm is designed for reliable electrical connections in various applications. It features a current rating of 1.0A AC/DC and a voltage rating of 30V AC/DC, making it suitable for low-power applications. The assembly has a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ, ensuring efficient performance and durability. Constructed with a PBT insulator material rated UL94V-0, this cable assembly can operate within a temperature range of -40°C to +105°C. The contacts are made of copper alloy with selective gold plating, enhancing conductivity and corrosion resistance. This product is also RoHS compliant, aligning with environmental standards. Engineers seeking a compact and efficient IDC cable assembly for their projects may find this product a suitable choice.
CABLE ASSY, 10P IDC RCPT-RCPT, 100MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK6535 |
| Product Name | Cable Assy, 10P Idc Rcpt-Rcpt, 100Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |