The Cable Assembly, 26P IDC Receptacle-Free End, 200mm is designed for reliable connectivity in various applications. It features a current rating of 1.0A AC/DC and a voltage rating of 30V AC/DC, making it suitable for low-power electronic devices. The assembly has a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ, ensuring efficient signal transmission and minimal interference. Constructed with a PBT insulator material rated UL94V-0, this cable assembly can operate within a temperature range of -40°C to +105°C. The contacts are made from copper alloy and are selectively gold plated, enhancing durability and conductivity. This product is also RoHS compliant, aligning with environmental standards for hazardous substances. Engineers seeking a compact and efficient cable assembly for their projects may find this product meets their specifications.
CABLE ASSY, 26P IDC RCPT-FREE END, 200MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK6525 |
| Product Name | Cable Assy, 26P Idc Rcpt-Free End, 200Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |