The Cable Assembly, 16P IDC Receptacle-Free End, 200mm is a flat IDC cable assembly designed for reliable electrical connections. It features a 1.27mm pitch and is constructed with a 30AWG flat cable. The assembly has a current rating of 1.0A AC/DC and a voltage rating of 30V AC/DC, making it suitable for various low-power applications. The contact resistance is a maximum of 20mΩ, and it offers an insulation resistance of at least 1,000MΩ. The assembly can withstand a voltage of 500V AC for one minute, ensuring durability under electrical stress. Operating temperature ranges from -40°C to +105°C, allowing for use in diverse environmental conditions. The insulator material is PBT with a UL94V-0 rating, and the contacts are made from copper alloy with selective gold plating for enhanced conductivity and corrosion resistance. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.
CABLE ASSY, 16P IDC RCPT-FREE END, 200MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK6513 |
| Product Name | Cable Assy, 16P Idc Rcpt-Free End, 200Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |