The Cable Assembly, 6P IDC Receptacle to Receptacle, measures 150mm and is compliant with RoHS standards. It features a current rating of 3.0A AC/DC and a voltage rating of 250V AC/DC. The contact resistance is a maximum of 15mΩ, while the insulation resistance is a minimum of 1,000MΩ. It can withstand a voltage of 600V AC for one minute and operates within a temperature range of -40°C to +105°C. The insulator material is polyester rated UL94V-0. This assembly includes two 1.27mm flat IDC sockets and a 28AWG flat cable in grey color.
CABLE ASSY, 6P IDC RCPT-RCPT, 150MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK6470 |
| Product Name | Cable Assy, 6P Idc Rcpt-Rcpt, 150Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |