multicomp PRO Cable Assy, 6P Idc Rcpt-Rcpt, 50Mm Rohs Compliant Multicomp Pro MP009126

Description
CABLE ASSY, 6P IDC RCPT-RCPT, 50MM ROHS COMPLIANT: YES
Description
CABLE ASSY, 6P IDC RCPT-RCPT, 50MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, 6P IDC Receptacle to Receptacle, 50mm is designed for reliable electrical connections in various applications. It features a current rating of 3.0A AC/DC and a voltage rating of 250V AC/DC, ensuring compatibility with a range of electronic devices. The assembly has a maximum contact resistance of 15mΩ and a minimum insulation resistance of 1,000MΩ, providing effective performance and durability. Constructed with a polyester insulator rated UL94V-0, this cable assembly can operate within a temperature range of -40°C to +105°C. The assembly includes two 1.27mm flat IDC sockets and utilizes 28AWG flat cable, which is grey in color. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, 6P IDC Receptacle to Receptacle, 50mm is designed for reliable electrical connections in various applications. It features a current rating of 3.0A AC/DC and a voltage rating of 250V AC/DC, ensuring compatibility with a range of electronic devices. The assembly has a maximum contact resistance of 15mΩ and a minimum insulation resistance of 1,000MΩ, providing effective performance and durability. Constructed with a polyester insulator rated UL94V-0, this cable assembly can operate within a temperature range of -40°C to +105°C. The assembly includes two 1.27mm flat IDC sockets and utilizes 28AWG flat cable, which is grey in color. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Idc Rcpt-Rcpt, 50Mm Rohs Compliant Multicomp Pro - 30AK6468 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Idc Rcpt-Rcpt, 50Mm Rohs Compliant Multicomp Pro
30AK6468
Cable Assy, 6P Idc Rcpt-Rcpt, 50Mm Rohs Compliant Multicomp Pro 30AK6468
CABLE ASSY, 6P IDC RCPT-RCPT, 50MM ROHS COMPLIANT: YES

CABLE ASSY, 6P IDC RCPT-RCPT, 50MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AK6468
Product Name Cable Assy, 6P Idc Rcpt-Rcpt, 50Mm Rohs Compliant Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details