The Cable Assembly, 6P IDC Receptacle to Free End, measures 300mm in length and is compliant with RoHS standards. It features a 1.27mm pitch and is constructed with 28AWG flat cable. The assembly has a current rating of 3.0A AC/DC and a voltage rating of 250V AC/DC. It offers a maximum contact resistance of 15mΩ and an insulation resistance of at least 1,000MΩ. The withstand voltage is rated at 600V AC for one minute, and it operates effectively within a temperature range of -40°C to +105°C. The insulator material is polyester, rated UL94V-0 for flame resistance. This product is suitable for applications requiring reliable electrical connections in various environments.
CABLE ASSY, 6P IDC RCPT-FREE END, 300MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK6443 |
| Product Name | Cable Assy, 6P Idc Rcpt-Free End, 300Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |