multicomp PRO Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro MP009028

Description
ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING
Datasheet
Description
ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro - 27AK2384 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro
27AK2384
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro 27AK2384
ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

Supplier's Site
Sleeving, 25Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro - 32AK6332 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 25Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro
32AK6332
Sleeving, 25Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro 32AK6332
SLEEVING, 25MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.3ft

SLEEVING, 25MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 27AK2384 32AK6332
Product Name Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro Sleeving, 25Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-07-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details