multicomp PRO Sleeving, 20Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro MP009027

Description
SLEEVING, 20MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.3ft
Datasheet
Description
SLEEVING, 20MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 20Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro - 32AK6331 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 20Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro
32AK6331
Sleeving, 20Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro 32AK6331
SLEEVING, 20MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.3ft

SLEEVING, 20MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.3ft

Supplier's Site Datasheet
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro - 27AK2383 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro
27AK2383
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro 27AK2383
ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 32AK6331 27AK2383
Product Name Sleeving, 20Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details