multicomp PRO Sleeving, 13Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro MP009025

Description
SLEEVING, 13MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:13mm; Length - Metric:1m; Length - Imperial:3.3ft
Datasheet
Description
SLEEVING, 13MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:13mm; Length - Metric:1m; Length - Imperial:3.3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 13Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro - 32AK6329 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 13Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro
32AK6329
Sleeving, 13Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro 32AK6329
SLEEVING, 13MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:13mm; Length - Metric:1m; Length - Imperial:3.3ft

SLEEVING, 13MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:13mm; Length - Metric:1m; Length - Imperial:3.3ft

Supplier's Site Datasheet
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro - 27AK2381 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro
27AK2381
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro 27AK2381
ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 32AK6329 27AK2381
Product Name Sleeving, 13Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269099 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details