multicomp PRO Sleeving, 29Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro MP009024

Description
SLEEVING, 29MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:29mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet
Description
SLEEVING, 29MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:29mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 29Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro - 27AK2380 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 29Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro
27AK2380
Sleeving, 29Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro 27AK2380
SLEEVING, 29MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:29mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

SLEEVING, 29MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:29mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 27AK2380
Product Name Sleeving, 29Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details