multicomp PRO Sleeving, 19Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro MP009022

Description
SLEEVING, 19MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet
Description
SLEEVING, 19MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 19Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro - 27AK2378 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 19Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro
27AK2378
Sleeving, 19Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro 27AK2378
SLEEVING, 19MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

SLEEVING, 19MM X 25M, ORANGE, PE; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Orange; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 27AK2378
Product Name Sleeving, 19Mm X 25M, Orange, Pe; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details