multicomp PRO Sleeving, 19Mm X 25M, Grey, Pe; Sleeving / Tubing Type Multicomp Pro MP009017

Description
SLEEVING, 19MM X 25M, GREY, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet
Description
SLEEVING, 19MM X 25M, GREY, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 19Mm X 25M, Grey, Pe; Sleeving / Tubing Type Multicomp Pro - 27AK2373 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 19Mm X 25M, Grey, Pe; Sleeving / Tubing Type Multicomp Pro
27AK2373
Sleeving, 19Mm X 25M, Grey, Pe; Sleeving / Tubing Type Multicomp Pro 27AK2373
SLEEVING, 19MM X 25M, GREY, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

SLEEVING, 19MM X 25M, GREY, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 27AK2373
Product Name Sleeving, 19Mm X 25M, Grey, Pe; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-05-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details