multicomp PRO Sleeving, 19Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro MP009016

Description
SLEEVING, 19MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet
Description
SLEEVING, 19MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 19Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro - 27AK2372 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 19Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro
27AK2372
Sleeving, 19Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro 27AK2372
SLEEVING, 19MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

SLEEVING, 19MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 27AK2372
Product Name Sleeving, 19Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details