The IDC connector, part number 08AK6520, is a 20-position, 2-row socket designed for reliable electrical connections. It has a current rating of 1.0A for both AC and DC applications, and a voltage rating of 250V AC and DC. The connector features a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1.000MΩ, ensuring effective performance in various environments. It can withstand a voltage of 500V AC for one minute, making it suitable for demanding applications. Constructed from PBT material with a UL94V-0 flame rating, the connector operates effectively within a temperature range of -40°C to +105°C. The contacts are made from a copper alloy and are selectively gold plated, enhancing durability and conductivity. The connector is also RoHS compliant, aligning with environmental standards. This product is ideal for engineers seeking a robust and reliable IDC socket for their projects.
IDC CONN, RCPT, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08AK6520 |
| Product Name | Idc Conn, Rcpt, 20Pos, 2Row, 2Mm Rohs Compliant Multicomp Pro |