multicomp PRO Tv Antenna, Vhf/uhf, 1.31M Length; Product Range Multicomp Pro MP008588

Description
TV ANTENNA, VHF/UHF, 1.31M LENGTH; Product Range:Multicomp Pro TV Antennas
Datasheet
Description
TV ANTENNA, VHF/UHF, 1.31M LENGTH; Product Range:Multicomp Pro TV Antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tv Antenna, Vhf/uhf, 1.31M Length; Product Range Multicomp Pro - 72AJ8358 - Newark, An Avnet Company
Chicago, IL, United States
Tv Antenna, Vhf/uhf, 1.31M Length; Product Range Multicomp Pro
72AJ8358
Tv Antenna, Vhf/uhf, 1.31M Length; Product Range Multicomp Pro 72AJ8358
TV ANTENNA, VHF/UHF, 1.31M LENGTH; Product Range:Multicomp Pro TV Antennas

TV ANTENNA, VHF/UHF, 1.31M LENGTH; Product Range:Multicomp Pro TV Antennas

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 72AJ8358
Product Name Tv Antenna, Vhf/uhf, 1.31M Length; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers