The Connector Housing, Rcpt, 5Pos, 3.96Mm from Multicomp Pro is a crimp housing designed for reliable electrical connections. It has a current rating of 5A and a voltage rating of 250V AC/DC, making it suitable for various applications. The contact resistance is a maximum of 10mΩ, and it features an insulation resistance of at least 1,000MΩ. The housing can withstand a voltage of 1500V AC for one minute and operates effectively within a temperature range of -25°C to +85°C. This connector housing is compatible with wire sizes ranging from AWG #24 to #18 and is made from Nylon66 (UL94V-2) for the insulator, with brass contacts that are tin plated. The dimensions for the 5-position configuration are 15.84mm in length and 20.31mm in width. This product is RoHS compliant, ensuring it meets environmental standards.
CONNECTOR HOUSING, RCPT, 5POS, 3.96MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 90AJ6376 |
| Product Name | Connector Housing, Rcpt, 5Pos, 3.96Mm Rohs Compliant Multicomp Pro |