multicomp PRO Cartridge Fuse, Very Fast Act, 6A/1.1Kv; Blow Characteristic Multicomp Pro MP008154

Description
CARTRIDGE FUSE, VERY FAST ACT, 6A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:6A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, VERY FAST ACT, 6A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:6A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Very Fast Act, 6A/1.1Kv; Blow Characteristic Multicomp Pro - 69AJ0530 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 6A/1.1Kv; Blow Characteristic Multicomp Pro
69AJ0530
Cartridge Fuse, Very Fast Act, 6A/1.1Kv; Blow Characteristic Multicomp Pro 69AJ0530
CARTRIDGE FUSE, VERY FAST ACT, 6A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:6A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 6A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:6A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 69AJ0530
Product Name Cartridge Fuse, Very Fast Act, 6A/1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details