multicomp PRO Tb, Wire To Brd, 12Way, 14Awg; Pitch Spacing Multicomp Pro MP008136

Description
TB, WIRE TO BRD, 12WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Way, 14Awg; Pitch Spacing Multicomp Pro - 69AJ0518 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Way, 14Awg; Pitch Spacing Multicomp Pro
69AJ0518
Tb, Wire To Brd, 12Way, 14Awg; Pitch Spacing Multicomp Pro 69AJ0518
TB, WIRE TO BRD, 12WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 12WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0518
Product Name Tb, Wire To Brd, 12Way, 14Awg; Pitch Spacing Multicomp Pro
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15056 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details