multicomp PRO Tb, Wire To Brd, 8Way, 14Awg; Pitch Spacing Multicomp Pro MP008135

Description
TB, WIRE TO BRD, 8WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Way, 14Awg; Pitch Spacing Multicomp Pro - 69AJ0517 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Way, 14Awg; Pitch Spacing Multicomp Pro
69AJ0517
Tb, Wire To Brd, 8Way, 14Awg; Pitch Spacing Multicomp Pro 69AJ0517
TB, WIRE TO BRD, 8WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 8WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0517
Product Name Tb, Wire To Brd, 8Way, 14Awg; Pitch Spacing Multicomp Pro
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.052 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2000-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details