multicomp PRO Tb, Wire To Brd, 6Way, 14Awg; Pitch Spacing Multicomp Pro MP008134

Description
TB, WIRE TO BRD, 6WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Way, 14Awg; Pitch Spacing Multicomp Pro - 69AJ0516 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Way, 14Awg; Pitch Spacing Multicomp Pro
69AJ0516
Tb, Wire To Brd, 6Way, 14Awg; Pitch Spacing Multicomp Pro 69AJ0516
TB, WIRE TO BRD, 6WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 6WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0516
Product Name Tb, Wire To Brd, 6Way, 14Awg; Pitch Spacing Multicomp Pro
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details