multicomp PRO Tb, Wire To Brd, 5Way, 14Awg; Pitch Spacing Multicomp Pro MP008133

Description
TB, WIRE TO BRD, 5WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Way, 14Awg; Pitch Spacing Multicomp Pro - 69AJ0515 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Way, 14Awg; Pitch Spacing Multicomp Pro
69AJ0515
Tb, Wire To Brd, 5Way, 14Awg; Pitch Spacing Multicomp Pro 69AJ0515
TB, WIRE TO BRD, 5WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 5WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0515
Product Name Tb, Wire To Brd, 5Way, 14Awg; Pitch Spacing Multicomp Pro
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.116/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details