multicomp PRO Tb, Wire To Brd, 3Way, 14Awg; Pitch Spacing Multicomp Pro MP008131

Description
TB, WIRE TO BRD, 3WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Way, 14Awg; Pitch Spacing Multicomp Pro - 69AJ0513 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Way, 14Awg; Pitch Spacing Multicomp Pro
69AJ0513
Tb, Wire To Brd, 3Way, 14Awg; Pitch Spacing Multicomp Pro 69AJ0513
TB, WIRE TO BRD, 3WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0513
Product Name Tb, Wire To Brd, 3Way, 14Awg; Pitch Spacing Multicomp Pro
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details