multicomp PRO Tb, Wire To Brd, 2Way, 14Awg; Pitch Spacing Multicomp Pro MP008130

Description
TB, WIRE TO BRD, 2WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Way, 14Awg; Pitch Spacing Multicomp Pro - 69AJ0512 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Way, 14Awg; Pitch Spacing Multicomp Pro
69AJ0512
Tb, Wire To Brd, 2Way, 14Awg; Pitch Spacing Multicomp Pro 69AJ0512
TB, WIRE TO BRD, 2WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2WAY, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0512
Product Name Tb, Wire To Brd, 2Way, 14Awg; Pitch Spacing Multicomp Pro
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details