multicomp PRO Tb, Wire To Brd, 12Way, 12Awg; Pitch Spacing Multicomp Pro MP008129

Description
TB, WIRE TO BRD, 12WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Way, 12Awg; Pitch Spacing Multicomp Pro - 69AJ0511 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Way, 12Awg; Pitch Spacing Multicomp Pro
69AJ0511
Tb, Wire To Brd, 12Way, 12Awg; Pitch Spacing Multicomp Pro 69AJ0511
TB, WIRE TO BRD, 12WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 12WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0511
Product Name Tb, Wire To Brd, 12Way, 12Awg; Pitch Spacing Multicomp Pro
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers