multicomp PRO Tb, Wire To Brd, 8Way, 12Awg; Pitch Spacing Multicomp Pro MP008128

Description
TB, WIRE TO BRD, 8WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Way, 12Awg; Pitch Spacing Multicomp Pro - 69AJ0510 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Way, 12Awg; Pitch Spacing Multicomp Pro
69AJ0510
Tb, Wire To Brd, 8Way, 12Awg; Pitch Spacing Multicomp Pro 69AJ0510
TB, WIRE TO BRD, 8WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 8WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0510
Product Name Tb, Wire To Brd, 8Way, 12Awg; Pitch Spacing Multicomp Pro
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7790-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-09A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details