multicomp PRO Tb, Wire To Brd, 6Way, 12Awg; Pitch Spacing Multicomp Pro MP008127

Description
TB, WIRE TO BRD, 6WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Way, 12Awg; Pitch Spacing Multicomp Pro - 69AJ0509 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Way, 12Awg; Pitch Spacing Multicomp Pro
69AJ0509
Tb, Wire To Brd, 6Way, 12Awg; Pitch Spacing Multicomp Pro 69AJ0509
TB, WIRE TO BRD, 6WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 6WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0509
Product Name Tb, Wire To Brd, 6Way, 12Awg; Pitch Spacing Multicomp Pro
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.056 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2603 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers