multicomp PRO Tb, Wire To Brd, 3Way, 12Awg; Pitch Spacing Multicomp Pro MP008125

Description
TB, WIRE TO BRD, 3WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Way, 12Awg; Pitch Spacing Multicomp Pro - 69AJ0507 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Way, 12Awg; Pitch Spacing Multicomp Pro
69AJ0507
Tb, Wire To Brd, 3Way, 12Awg; Pitch Spacing Multicomp Pro 69AJ0507
TB, WIRE TO BRD, 3WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0507
Product Name Tb, Wire To Brd, 3Way, 12Awg; Pitch Spacing Multicomp Pro
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-24D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details