multicomp PRO Tb, Wire To Brd, 2Way, 12Awg; Pitch Spacing Multicomp Pro MP008124

Description
TB, WIRE TO BRD, 2WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Way, 12Awg; Pitch Spacing Multicomp Pro - 69AJ0506 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Way, 12Awg; Pitch Spacing Multicomp Pro
69AJ0506
Tb, Wire To Brd, 2Way, 12Awg; Pitch Spacing Multicomp Pro 69AJ0506
TB, WIRE TO BRD, 2WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2WAY, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69AJ0506
Product Name Tb, Wire To Brd, 2Way, 12Awg; Pitch Spacing Multicomp Pro
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers