RF COAX CONN, BNC PLUG, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Clamp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Contact Plating:Gold Plated Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 60AJ4330 |
| Product Name | Rf Coax Conn, Bnc Plug, 75Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | BNC |