multicomp PRO Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro MP007945

Description
RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U; Contact Material:Beryllium Copper
Datasheet
Description
RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U; Contact Material:Beryllium Copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro - 60AJ4329 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro
60AJ4329
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro 60AJ4329
RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U; Contact Material:Beryllium Copper

RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U; Contact Material:Beryllium Copper

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 60AJ4329
Product Name Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
Coax Connectors - 1057275-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers