multicomp PRO Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MP007944

Description
RF COAX CONN, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Essex 621715, RG58; Contact Material:Brass; Frequency Max:4GHz
Datasheet
Description
RF COAX CONN, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Essex 621715, RG58; Contact Material:Brass; Frequency Max:4GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 60AJ4328 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
60AJ4328
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 60AJ4328
RF COAX CONN, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Essex 621715, RG58; Contact Material:Brass; Frequency Max:4GHz

RF COAX CONN, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Essex 621715, RG58; Contact Material:Brass; Frequency Max:4GHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 60AJ4328
Product Name Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCM-MRB-086-2 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details