multicomp PRO Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro MP007943

Description
RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz
Datasheet
Description
RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro - 60AJ4327 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro
60AJ4327
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro 60AJ4327
RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz

RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 60AJ4327
Product Name Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coax Connectors - 1051160-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details